Capital Lighting, Inc. 32318 Pendants-Bowl Style 472649

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rust Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rust Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
32318 Pendants-Bowl Style - 472649 - Capital Lighting, Inc.
Columbus, OH, USA
32318 Pendants-Bowl Style
472649
32318 Pendants-Bowl Style 472649
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rust Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rust
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472649
Product Name 32318 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details