Capital Lighting, Inc. 32657 Pendants-Glass Down 472634

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Green Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Green Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
32657 Pendants-Glass Down - 472634 - Capital Lighting, Inc.
Columbus, OH, USA
32657 Pendants-Glass Down
472634
32657 Pendants-Glass Down 472634
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Green Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 17.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Green
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472634
Product Name 32657 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details