Capital Lighting, Inc. 32662 Pendants-Glass Down 472633

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
32662 Pendants-Glass Down - 472633 - Capital Lighting, Inc.
Columbus, OH, USA
32662 Pendants-Glass Down
472633
32662 Pendants-Glass Down 472633
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Multi
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472633
Product Name 32662 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details