Capital Lighting, Inc. 32706 Mini Pendants-Cable 472632

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 16.00 Bulb Type: Inter/T6 Qty: 1 Wattage: 40 Finish: Blue Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 16.00 Bulb Type: Inter/T6 Qty: 1 Wattage: 40 Finish: Blue Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
32706 Mini Pendants-Cable - 472632 - Capital Lighting, Inc.
Columbus, OH, USA
32706 Mini Pendants-Cable
472632
32706 Mini Pendants-Cable 472632
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 16.00 Bulb Type: Inter/T6 Qty: 1 Wattage: 40 Finish: Blue Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 16.00
Bulb
Type: Inter/T6
Qty: 1
Wattage: 40
Finish: Blue
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472632
Product Name 32706 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details