Capital Lighting, Inc. 37514 Pendants-Bowl Style 472624

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 42.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 42.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
37514 Pendants-Bowl Style - 472624 - Capital Lighting, Inc.
Columbus, OH, USA
37514 Pendants-Bowl Style
472624
37514 Pendants-Bowl Style 472624
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 42.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 42.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Antique Copper
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472624
Product Name 37514 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details