Capital Lighting, Inc. 36635 Sconces-Single Glass 472605

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Bulb Qty: 1 Wattage: 60 Finish: Brass Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Bulb Qty: 1 Wattage: 60 Finish: Brass Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
36635 Sconces-Single Glass - 472605 - Capital Lighting, Inc.
Columbus, OH, USA
36635 Sconces-Single Glass
472605
36635 Sconces-Single Glass 472605
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Bulb Qty: 1 Wattage: 60 Finish: Brass Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.75
Bulb
Qty: 1
Wattage: 60
Finish: Brass
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472605
Product Name 36635 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details