Capital Lighting, Inc. 36617 Sconces-Single Glass 472601

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
36617 Sconces-Single Glass - 472601 - Capital Lighting, Inc.
Columbus, OH, USA
36617 Sconces-Single Glass
472601
36617 Sconces-Single Glass 472601
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Brass
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472601
Product Name 36617 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details