Capital Lighting, Inc. 82300 Lamps-Desk/Piano Lamps 472584

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Bronze Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Bronze Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
82300 Lamps-Desk/Piano Lamps - 472584 - Capital Lighting, Inc.
Columbus, OH, USA
82300 Lamps-Desk/Piano Lamps
472584
82300 Lamps-Desk/Piano Lamps 472584
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Bronze Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Finish: Bronze
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472584
Product Name 82300 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details