Capital Lighting, Inc. 77902 Flush Mounts-Bowl Style 472577

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rust Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rust Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
77902 Flush Mounts-Bowl Style - 472577 - Capital Lighting, Inc.
Columbus, OH, USA
77902 Flush Mounts-Bowl Style
472577
77902 Flush Mounts-Bowl Style 472577
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rust Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rust
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472577
Product Name 77902 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details