Capital Lighting, Inc. 79726 Island/Pool Table-4 Light + 472567

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rust Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rust Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
79726 Island/Pool Table-4 Light + - 472567 - Capital Lighting, Inc.
Columbus, OH, USA
79726 Island/Pool Table-4 Light +
472567
79726 Island/Pool Table-4 Light + 472567
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rust Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 12.50
Length 12.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Rust
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472567
Product Name 79726 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details