Capital Lighting, Inc. 78288 Sconces-Pocket 472546

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Bulb Type: Candle Qty: 1 Wattage: 40 Finish: Antique Copper Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Bulb Type: Candle Qty: 1 Wattage: 40 Finish: Antique Copper Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
78288 Sconces-Pocket - 472546 - Capital Lighting, Inc.
Columbus, OH, USA
78288 Sconces-Pocket
472546
78288 Sconces-Pocket 472546
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Bulb Type: Candle Qty: 1 Wattage: 40 Finish: Antique Copper Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 13.00
Bulb
Type: Candle
Qty: 1
Wattage: 40
Finish: Antique Copper
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472546
Product Name 78288 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details