Capital Lighting, Inc. 81694 Bathroom Fixtures-Five+Lights 472521

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.50 Length 4.50 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Black Product Name: Eight Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.50 Length 4.50 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Black Product Name: Eight Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
81694 Bathroom Fixtures-Five+Lights - 472521 - Capital Lighting, Inc.
Columbus, OH, USA
81694 Bathroom Fixtures-Five+Lights
472521
81694 Bathroom Fixtures-Five+Lights 472521
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.50 Length 4.50 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Black Product Name: Eight Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 4.50
Length 4.50
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Black
Product Name: Eight Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472521
Product Name 81694 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details