Capital Lighting, Inc. 80199 Mid. Chandeliers-Glass Down 472509

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Leaf Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Leaf Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
80199 Mid. Chandeliers-Glass Down - 472509 - Capital Lighting, Inc.
Columbus, OH, USA
80199 Mid. Chandeliers-Glass Down
472509
80199 Mid. Chandeliers-Glass Down 472509
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Leaf Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 13.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Silver Leaf
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472509
Product Name 80199 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details