Capital Lighting, Inc. 81264 Island/Pool Table-2 Light Bar 472503

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81264 Island/Pool Table-2 Light Bar - 472503 - Capital Lighting, Inc.
Columbus, OH, USA
81264 Island/Pool Table-2 Light Bar
472503
81264 Island/Pool Table-2 Light Bar 472503
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 22.00
Length 22.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472503
Product Name 81264 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details