Capital Lighting, Inc. 29829 Island/Pool Table-4 Light + 472468

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bronze Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bronze Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
29829 Island/Pool Table-4 Light + - 472468 - Capital Lighting, Inc.
Columbus, OH, USA
29829 Island/Pool Table-4 Light +
472468
29829 Island/Pool Table-4 Light + 472468
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bronze Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Bronze
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472468
Product Name 29829 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details