Capital Lighting, Inc. 29557 Semi-Flush Mts.-Other 472467

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rust Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rust Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
29557 Semi-Flush Mts.-Other - 472467 - Capital Lighting, Inc.
Columbus, OH, USA
29557 Semi-Flush Mts.-Other
472467
29557 Semi-Flush Mts.-Other 472467
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rust Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 32.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Rust
Product Name: Five Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472467
Product Name 29557 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details