Capital Lighting, Inc. 29561 Sconces-Pocket 472466

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.25 Bulb Type: Flr Qty: 2 Wattage: 18 Finish: Black Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.25 Bulb Type: Flr Qty: 2 Wattage: 18 Finish: Black Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
29561 Sconces-Pocket - 472466 - Capital Lighting, Inc.
Columbus, OH, USA
29561 Sconces-Pocket
472466
29561 Sconces-Pocket 472466
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.25 Bulb Type: Flr Qty: 2 Wattage: 18 Finish: Black Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 22.25
Bulb
Type: Flr
Qty: 2
Wattage: 18
Finish: Black
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472466
Product Name 29561 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details