Capital Lighting, Inc. 31311 Lamps-Accent Lamps 472453

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
31311 Lamps-Accent Lamps - 472453 - Capital Lighting, Inc.
Columbus, OH, USA
31311 Lamps-Accent Lamps
472453
31311 Lamps-Accent Lamps 472453
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472453
Product Name 31311 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details