Capital Lighting, Inc. 29443 Large Chandeliers-Glass Shade 472447

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 41.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 41.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
29443 Large Chandeliers-Glass Shade - 472447 - Capital Lighting, Inc.
Columbus, OH, USA
29443 Large Chandeliers-Glass Shade
472447
29443 Large Chandeliers-Glass Shade 472447
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 41.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 41.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Bronze
Product Name: Five Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472447
Product Name 29443 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details