Capital Lighting, Inc. 29466 Bathroom Fixtures-Three Lights 472444

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rust Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rust Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
29466 Bathroom Fixtures-Three Lights - 472444 - Capital Lighting, Inc.
Columbus, OH, USA
29466 Bathroom Fixtures-Three Lights
472444
29466 Bathroom Fixtures-Three Lights 472444
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rust Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Rust
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472444
Product Name 29466 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details