Capital Lighting, Inc. 29493 Bathroom Fixtures-Four Lights 472441

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
29493 Bathroom Fixtures-Four Lights - 472441 - Capital Lighting, Inc.
Columbus, OH, USA
29493 Bathroom Fixtures-Four Lights
472441
29493 Bathroom Fixtures-Four Lights 472441
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 8.75
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Rust
Product Name: Four Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472441
Product Name 29493 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details