Capital Lighting, Inc. 29495 Bathroom Fixtures-Two Lights 472440

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
29495 Bathroom Fixtures-Two Lights - 472440 - Capital Lighting, Inc.
Columbus, OH, USA
29495 Bathroom Fixtures-Two Lights
472440
29495 Bathroom Fixtures-Two Lights 472440
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 9.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Rust
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472440
Product Name 29495 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details