Capital Lighting, Inc. 30837 Lamps-Table Lamps 472429

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Peach Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Peach Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
30837 Lamps-Table Lamps - 472429 - Capital Lighting, Inc.
Columbus, OH, USA
30837 Lamps-Table Lamps
472429
30837 Lamps-Table Lamps 472429
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Peach Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Peach
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472429
Product Name 30837 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details