Capital Lighting, Inc. 31171 Mini Pendants-Cable 472421

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 16.00 Bulb Type: Inter/T6 Qty: 1 Wattage: 40 Finish: Green Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 16.00 Bulb Type: Inter/T6 Qty: 1 Wattage: 40 Finish: Green Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
31171 Mini Pendants-Cable - 472421 - Capital Lighting, Inc.
Columbus, OH, USA
31171 Mini Pendants-Cable
472421
31171 Mini Pendants-Cable 472421
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 16.00 Bulb Type: Inter/T6 Qty: 1 Wattage: 40 Finish: Green Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 16.00
Bulb
Type: Inter/T6
Qty: 1
Wattage: 40
Finish: Green
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472421
Product Name 31171 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details