Capital Lighting, Inc. 30283 Pendants-Bowl Style 472418

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 54.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Orange, Red Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 54.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Orange, Red Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
30283 Pendants-Bowl Style - 472418 - Capital Lighting, Inc.
Columbus, OH, USA
30283 Pendants-Bowl Style
472418
30283 Pendants-Bowl Style 472418
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 54.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Orange, Red Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 54.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Orange, Red
Product Name: Five Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472418
Product Name 30283 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2174374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details