Capital Lighting, Inc. 30695 Lamps-Table Lamps 472405

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Lamp Base Category: Lamp Bases And Fixture Hardware
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Lamp Base Category: Lamp Bases And Fixture Hardware

Suppliers

Company
Product
Description
Supplier Links
30695 Lamps-Table Lamps - 472405 - Capital Lighting, Inc.
Columbus, OH, USA
30695 Lamps-Table Lamps
472405
30695 Lamps-Table Lamps 472405
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Lamp Base Category: Lamp Bases And Fixture Hardware

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Product Name: Two Light Lamp Base
Category: Lamp Bases And Fixture Hardware

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472405
Product Name 30695 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details