Capital Lighting, Inc. 30552 Mini Pendants-4+Light Cluster 472403

Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 7 Wattage: 60 Finish: Bronze Product Name: Seven Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 7 Wattage: 60 Finish: Bronze Product Name: Seven Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
30552 Mini Pendants-4+Light Cluster - 472403 - Capital Lighting, Inc.
Columbus, OH, USA
30552 Mini Pendants-4+Light Cluster
472403
30552 Mini Pendants-4+Light Cluster 472403
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 7 Wattage: 60 Finish: Bronze Product Name: Seven Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Height: 29.00
Bulb
Type: Medium
Qty: 7
Wattage: 60
Finish: Bronze
Product Name: Seven Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472403
Product Name 30552 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details