Capital Lighting, Inc. 47840 Lamps-Table Lamps 472376

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
47840 Lamps-Table Lamps - 472376 - Capital Lighting, Inc.
Columbus, OH, USA
47840 Lamps-Table Lamps
472376
47840 Lamps-Table Lamps 472376
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472376
Product Name 47840 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details