Capital Lighting, Inc. 47987 Pendants-Glass Down 472370

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 18.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cafe Noir Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 18.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cafe Noir Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
47987 Pendants-Glass Down - 472370 - Capital Lighting, Inc.
Columbus, OH, USA
47987 Pendants-Glass Down
472370
47987 Pendants-Glass Down 472370
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 18.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cafe Noir Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 18.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Cafe Noir
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472370
Product Name 47987 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details