Capital Lighting, Inc. 48555 Sconces-Wall Torchieres 472362

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 55.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Wrought Iron Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 55.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Wrought Iron Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
48555 Sconces-Wall Torchieres - 472362 - Capital Lighting, Inc.
Columbus, OH, USA
48555 Sconces-Wall Torchieres
472362
48555 Sconces-Wall Torchieres 472362
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 55.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Wrought Iron Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 55.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Wrought Iron
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472362
Product Name 48555 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details