Capital Lighting, Inc. 50096 Mini Pendants-Chain 472359

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Zasdy Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Zasdy Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50096 Mini Pendants-Chain - 472359 - Capital Lighting, Inc.
Columbus, OH, USA
50096 Mini Pendants-Chain
472359
50096 Mini Pendants-Chain 472359
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Zasdy Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 22.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Zasdy
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472359
Product Name 50096 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details