Capital Lighting, Inc. 49830 Sconces-Double Candle 472305

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
49830 Sconces-Double Candle - 472305 - Capital Lighting, Inc.
Columbus, OH, USA
49830 Sconces-Double Candle
472305
49830 Sconces-Double Candle 472305
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 19.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Rust
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472305
Product Name 49830 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details