Capital Lighting, Inc. 49462 Sconces-Single Glass 472302

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Bulb Type: T6 Qty: 1 Wattage: 40 Finish: Green Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Bulb Type: T6 Qty: 1 Wattage: 40 Finish: Green Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
49462 Sconces-Single Glass - 472302 - Capital Lighting, Inc.
Columbus, OH, USA
49462 Sconces-Single Glass
472302
49462 Sconces-Single Glass 472302
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Bulb Type: T6 Qty: 1 Wattage: 40 Finish: Green Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.00
Bulb
Type: T6
Qty: 1
Wattage: 40
Finish: Green
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472302
Product Name 49462 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details