Capital Lighting, Inc. 67377 Island/Pool Table-2 Light Bar 472299

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Paba Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Paba Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
67377 Island/Pool Table-2 Light Bar - 472299 - Capital Lighting, Inc.
Columbus, OH, USA
67377 Island/Pool Table-2 Light Bar
472299
67377 Island/Pool Table-2 Light Bar 472299
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Paba Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Paba
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472299
Product Name 67377 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details