Capital Lighting, Inc. 73542 Landscape Ltg.-Path & Spread 472286

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 25.00 Bulb Type: G4 Halo Qty: 1 Wattage: 20 Finish: Verdi Product Name: One Light Landscape Lighting Category: Landscape Lighting
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 25.00 Bulb Type: G4 Halo Qty: 1 Wattage: 20 Finish: Verdi Product Name: One Light Landscape Lighting Category: Landscape Lighting

Suppliers

Company
Product
Description
Supplier Links
73542 Landscape Ltg.-Path & Spread - 472286 - Capital Lighting, Inc.
Columbus, OH, USA
73542 Landscape Ltg.-Path & Spread
472286
73542 Landscape Ltg.-Path & Spread 472286
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 25.00 Bulb Type: G4 Halo Qty: 1 Wattage: 20 Finish: Verdi Product Name: One Light Landscape Lighting Category: Landscape Lighting

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 25.00
Bulb
Type: G4 Halo
Qty: 1
Wattage: 20
Finish: Verdi
Product Name: One Light Landscape Lighting
Category: Landscape Lighting

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472286
Product Name 73542 Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details