Capital Lighting, Inc. 73555 Landscape Ltg.-Path & Spread 472285

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 20 Finish: Verdi Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 20 Finish: Verdi Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
73555 Landscape Ltg.-Path & Spread - 472285 - Capital Lighting, Inc.
Columbus, OH, USA
73555 Landscape Ltg.-Path & Spread
472285
73555 Landscape Ltg.-Path & Spread 472285
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 20 Finish: Verdi Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 20
Finish: Verdi
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472285
Product Name 73555 Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details