Capital Lighting, Inc. 73544 Landscape Ltg.-Path & Spread 472281

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Bulb Type: G4 Halo Qty: 1 Wattage: 20 Finish: Verdigris Product Name: One Light Landscape Lighting Category: Landscape Lighting
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Bulb Type: G4 Halo Qty: 1 Wattage: 20 Finish: Verdigris Product Name: One Light Landscape Lighting Category: Landscape Lighting

Suppliers

Company
Product
Description
Supplier Links
73544 Landscape Ltg.-Path & Spread - 472281 - Capital Lighting, Inc.
Columbus, OH, USA
73544 Landscape Ltg.-Path & Spread
472281
73544 Landscape Ltg.-Path & Spread 472281
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Bulb Type: G4 Halo Qty: 1 Wattage: 20 Finish: Verdigris Product Name: One Light Landscape Lighting Category: Landscape Lighting

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 21.00
Bulb
Type: G4 Halo
Qty: 1
Wattage: 20
Finish: Verdigris
Product Name: One Light Landscape Lighting
Category: Landscape Lighting

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472281
Product Name 73544 Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details