Capital Lighting, Inc. 67906 Bathroom Fixtures-Three Lights 472272

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 14.50 Bulb Type: G9 Halo Qty: 3 Wattage: 25 Finish: Rust Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 14.50 Bulb Type: G9 Halo Qty: 3 Wattage: 25 Finish: Rust Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
67906 Bathroom Fixtures-Three Lights - 472272 - Capital Lighting, Inc.
Columbus, OH, USA
67906 Bathroom Fixtures-Three Lights
472272
67906 Bathroom Fixtures-Three Lights 472272
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 14.50 Bulb Type: G9 Halo Qty: 3 Wattage: 25 Finish: Rust Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 14.50
Bulb
Type: G9 Halo
Qty: 3
Wattage: 25
Finish: Rust
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472272
Product Name 67906 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details