Capital Lighting, Inc. 67904 Large Chandeliers-Glass Shade 472271

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 42.50 Bulb Type: G9 Halo Qty: 12 Wattage: 25 Finish: Rust Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 42.50 Bulb Type: G9 Halo Qty: 12 Wattage: 25 Finish: Rust Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
67904 Large Chandeliers-Glass Shade - 472271 - Capital Lighting, Inc.
Columbus, OH, USA
67904 Large Chandeliers-Glass Shade
472271
67904 Large Chandeliers-Glass Shade 472271
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 42.50 Bulb Type: G9 Halo Qty: 12 Wattage: 25 Finish: Rust Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 42.50
Bulb
Type: G9 Halo
Qty: 12
Wattage: 25
Finish: Rust
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472271
Product Name 67904 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details