Capital Lighting, Inc. 67905 Mid. Chandeliers-Glass Down 472270

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.00 Bulb Type: G9 Halo Qty: 3 Wattage: 25 Finish: Rust Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.00 Bulb Type: G9 Halo Qty: 3 Wattage: 25 Finish: Rust Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
67905 Mid. Chandeliers-Glass Down - 472270 - Capital Lighting, Inc.
Columbus, OH, USA
67905 Mid. Chandeliers-Glass Down
472270
67905 Mid. Chandeliers-Glass Down 472270
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.00 Bulb Type: G9 Halo Qty: 3 Wattage: 25 Finish: Rust Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 22.00
Bulb
Type: G9 Halo
Qty: 3
Wattage: 25
Finish: Rust
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472270
Product Name 67905 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details