Capital Lighting, Inc. 68924 Pendants-Drum Shade 472263

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 41.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Rust Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 41.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Rust Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
68924 Pendants-Drum Shade - 472263 - Capital Lighting, Inc.
Columbus, OH, USA
68924 Pendants-Drum Shade
472263
68924 Pendants-Drum Shade 472263
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 41.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Rust Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 41.50
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Rust
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472263
Product Name 68924 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details