Capital Lighting, Inc. 69033 Lamps-Accent Lamps 472260

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
69033 Lamps-Accent Lamps - 472260 - Capital Lighting, Inc.
Columbus, OH, USA
69033 Lamps-Accent Lamps
472260
69033 Lamps-Accent Lamps 472260
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 14.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472260
Product Name 69033 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details