Capital Lighting, Inc. 67969 Large Chandeliers-Pillar Candle 472249

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 41.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Copper Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 41.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Copper Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
67969 Large Chandeliers-Pillar Candle - 472249 - Capital Lighting, Inc.
Columbus, OH, USA
67969 Large Chandeliers-Pillar Candle
472249
67969 Large Chandeliers-Pillar Candle 472249
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 41.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Copper Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 41.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Copper
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472249
Product Name 67969 Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details