Capital Lighting, Inc. 68070 Pendants-Bowl Style 472247

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Steel Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Steel Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
68070 Pendants-Bowl Style - 472247 - Capital Lighting, Inc.
Columbus, OH, USA
68070 Pendants-Bowl Style
472247
68070 Pendants-Bowl Style 472247
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Steel Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 31.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Steel
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472247
Product Name 68070 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details