Capital Lighting, Inc. 68212 Island/Pool Table-3 Light Bar 472240

Description
PRODUCT DETAILS / SPECS Width/Dia: 67.00 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 67.00 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
68212 Island/Pool Table-3 Light Bar - 472240 - Capital Lighting, Inc.
Columbus, OH, USA
68212 Island/Pool Table-3 Light Bar
472240
68212 Island/Pool Table-3 Light Bar 472240
PRODUCT DETAILS / SPECS Width/Dia: 67.00 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 67.00
Height: 37.50
Length 37.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Copper
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472240
Product Name 68212 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details