Capital Lighting, Inc. 69377 Lamps-Table Lamps 472234

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Steel Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Steel Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
69377 Lamps-Table Lamps - 472234 - Capital Lighting, Inc.
Columbus, OH, USA
69377 Lamps-Table Lamps
472234
69377 Lamps-Table Lamps 472234
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Steel Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 33.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Steel
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472234
Product Name 69377 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details