Capital Lighting, Inc. 69646 Sconces-Pocket 472232

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Steel Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Steel Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
69646 Sconces-Pocket - 472232 - Capital Lighting, Inc.
Columbus, OH, USA
69646 Sconces-Pocket
472232
69646 Sconces-Pocket 472232
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Steel Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Steel
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472232
Product Name 69646 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details