Capital Lighting, Inc. 69641 Sconces-Pocket 472230

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Steel Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Steel Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
69641 Sconces-Pocket - 472230 - Capital Lighting, Inc.
Columbus, OH, USA
69641 Sconces-Pocket
472230
69641 Sconces-Pocket 472230
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Steel Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Steel
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472230
Product Name 69641 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details