Capital Lighting, Inc. 71240 Lamps-Table Lamps 472229

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
71240 Lamps-Table Lamps - 472229 - Capital Lighting, Inc.
Columbus, OH, USA
71240 Lamps-Table Lamps
472229
71240 Lamps-Table Lamps 472229
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 18.63
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472229
Product Name 71240 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details