Capital Lighting, Inc. 70702 Flush Mounts-Bowl Style 472212

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
70702 Flush Mounts-Bowl Style - 472212 - Capital Lighting, Inc.
Columbus, OH, USA
70702 Flush Mounts-Bowl Style
472212
70702 Flush Mounts-Bowl Style 472212
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 8.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Copper
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472212
Product Name 70702 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details